Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW32N50C3 SPW32N50C3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 087362-SPW32N50C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 284W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 3.9V @ 1.8mA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 4200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STW24N60DM2; SPW32N50C3X; SPW32N50C3XK; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 087362-SPW32N50C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 284W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 3.9V @ 1.8mA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 4200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STW24N60DM2; SPW32N50C3X; SPW32N50C3XK; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW32N50C3 - 087362-SPW32N50C3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW32N50C3
087362-SPW32N50C3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW32N50C3 087362-SPW32N50C3
Manufacturer: Infineon Technologies Win Source Part Number: 087362-SPW32N50C3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 284W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 560V Continuous Drain Current at 25°C: 32A (Tc) Gate-Source Threshold Voltage: 3.9V @ 1.8mA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 4200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): STW24N60DM2; SPW32N50C3X; SPW32N50C3XK; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 087362-SPW32N50C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 284W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 560V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 1.8mA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 4200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): STW24N60DM2; SPW32N50C3X; SPW32N50C3XK;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7533226P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7533226P
MOSFETs 7533226P
MOSFET N-Channel 560V 32A CoolMOS TO247

MOSFET N-Channel 560V 32A CoolMOS TO247

Supplier's Site
MOSFETs - 7533226 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7533226
MOSFETs 7533226
MOSFET N-Channel 560V 32A CoolMOS TO247

MOSFET N-Channel 560V 32A CoolMOS TO247

Supplier's Site
MOSFETs - 9110743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9110743
MOSFETs 9110743
MOSFET N-Channel 560V 32A CoolMOS TO247

MOSFET N-Channel 560V 32A CoolMOS TO247

Supplier's Site
Singapore, Singapore
560V 32A MOSFET Transistor
2088-SPW32N50C3
560V 32A MOSFET Transistor 2088-SPW32N50C3
MOSFETs N-Ch 560V 32A TO247-3 CoolMOS C3 Product overview: SPW32N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 32A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW32N50C3 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 560V 32A TO247-3 CoolMOS C3 Product overview: SPW32N50C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 560V, 32A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW32N50C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 560V 32A TO247-3 CoolMOS C3

MOSFET N-Ch 560V 32A TO247-3 CoolMOS C3

Buy Now

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 087362-SPW32N50C3 7533226P 7533226 2088-SPW32N50C3 SPW32N50C3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW32N50C3 MOSFETs MOSFETs 560V 32A MOSFET Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 560 volts
PD 284000 milliwatts 284 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0026 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia - 28T0306 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 340 milliamps
rDS(on) 1 ohms
View Details