Infineon Technologies AG 30V 30A MOSFET Transistor SPU30N03S2-08

Description
MOSFET N-CH 30V 30A IPAK Product overview: SPU30N03S2-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPU30N03S2-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 30A IPAK Product overview: SPU30N03S2-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPU30N03S2-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 30A MOSFET Transistor
285-SPU30N03S2-08
30V 30A MOSFET Transistor 285-SPU30N03S2-08
MOSFET N-CH 30V 30A IPAK Product overview: SPU30N03S2-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPU30N03S2-08 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A IPAK Product overview: SPU30N03S2-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPU30N03S2-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU30N03S2-08 - 1101653-SPU30N03S2-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU30N03S2-08
1101653-SPU30N03S2-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU30N03S2-08 1101653-SPU30N03S2-08
Manufacturer: Infineon Technologies Win Source Part Number: 1101653-SPU30N03S2-0 8 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P-TO251-3 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 85μA Max Gate Charge: 47nC @ 10V Max Input Capacitance: 2170pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.2 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1101653-SPU30N03S2-08
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P-TO251-3
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 85μA
Max Gate Charge: 47nC @ 10V
Max Input Capacitance: 2170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SPU30N03S2-08 1101653-SPU30N03S2-08
Product Name 30V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPU30N03S2-08
Polarity N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data