The TLE7184F is a system IC designed for B6 motor drives in automotive applications, integrating a PWM interface, three half-bridge pre-drivers, a 5V voltage regulator, and shunt signal conditioning. It is housed in a 48-VQFN exposed pad package with dimensions specified as PG-VQFN-48-72 and operates over a junction temperature range of -40°C to 150°C. The device supports supply voltages from 6V to 45V and includes protection features such as over-temperature shut down, under-voltage lockout, short-circuit protection, and over-current shut down.
Win Source Part Number: 973612-TLE7184FXUMA2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Voltage - Supply: 6V ~ 45V
Package / Case: 48-VQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-72
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE7184FXUMA2TR,TLE7
Base Product Number: TLE7184
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 973612-TLE7184FXUMA2 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |