Infineon Technologies AG Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE7182EM TLE7182EM

Description
It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. The TLE7182EM perfectly fits for driving 2 valves or solenoids too. Typical applications are fans, pumps and electric power steering. The MOTIX™ TLE7182EM is designed for a 12V power net. Summary of Features Drives 4 N-Channel Power MOSFETs Separate control input for each MOSFET Unlimited D.C. switch on time of Low and Highside MOSFETs 0 …95% at 20kHz & 100% Duty cycle of High Side MOSFETs 0 ... 100 % Duty cycle of Low Side MOSFETs Additional output to drive a reverse polarity protection N-MOSFET Current sense OPAMP Low quiescent current mode Internal shoot through protection and minimum internal dead time option 1 bit diagnosis / ERR Over current warning based on current sense OPAMP with fixed warning level Analog adjustable Short Circuit Protection levels via SCDL pin with open pin detection and SCD deactivation Over temperature warning Over voltage warning Under voltage warning and shutdown Green Product (RoHS compliant) AEC Qualified Benefits Improved application efficiency High temperature robustness through expose pad Potential Applications Pumps Low End Electric Power steering Power tail gate Power sliding Door Parking Brake Pretensioner Applications Door control module HVAC control module On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
Request a Quote
Description
It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. The TLE7182EM perfectly fits for driving 2 valves or solenoids too. Typical applications are fans, pumps and electric power steering. The MOTIX™ TLE7182EM is designed for a 12V power net. Summary of Features Drives 4 N-Channel Power MOSFETs Separate control input for each MOSFET Unlimited D.C. switch on time of Low and Highside MOSFETs 0 …95% at 20kHz & 100% Duty cycle of High Side MOSFETs 0 ... 100 % Duty cycle of Low Side MOSFETs Additional output to drive a reverse polarity protection N-MOSFET Current sense OPAMP Low quiescent current mode Internal shoot through protection and minimum internal dead time option 1 bit diagnosis / ERR Over current warning based on current sense OPAMP with fixed warning level Analog adjustable Short Circuit Protection levels via SCDL pin with open pin detection and SCD deactivation Over temperature warning Over voltage warning Under voltage warning and shutdown Green Product (RoHS compliant) AEC Qualified Benefits Improved application efficiency High temperature robustness through expose pad Potential Applications Pumps Low End Electric Power steering Power tail gate Power sliding Door Parking Brake Pretensioner Applications Door control module HVAC control module On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE7182EM is an automotive H-bridge and dual half-bridge driver IC designed to control four N-channel power MOSFETs for DC motor drives in 12V power networks. It is housed in a PG-SSOP-24 package and operates over a supply voltage range of 7.0 V to 34 V with a junction temperature range of -40 °C to 150 °C. The IC features unlimited DC switch-on time for high- and low-side MOSFETs, a reverse polarity protection output, an integrated current sense op-amp, and comprehensive protection including short circuit, over current, over temperature, over voltage, and under voltage shutdown. It includes internal shoot-through protection with fixed dead time and automatic error diagnosis via an ERR push-pull output. The device is RoHS compliant and AEC-Q200 qualified.

Datasheet Summary
Powered by GS/AI

The TLE7182EM is an automotive H-bridge and dual half-bridge driver IC designed to control four N-channel power MOSFETs for DC motor drives in 12V power networks. It is housed in a PG-SSOP-24 package and operates over a supply voltage range of 7.0 V to 34 V with a junction temperature range of -40 °C to 150 °C. The IC features unlimited DC switch-on time for high- and low-side MOSFETs, a reverse polarity protection output, an integrated current sense op-amp, and comprehensive protection including short circuit, over current, over temperature, over voltage, and under voltage shutdown. It includes internal shoot-through protection with fixed dead time and automatic error diagnosis via an ERR push-pull output. The device is RoHS compliant and AEC-Q200 qualified.

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE7182EM - TLE7182EM - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE7182EM
TLE7182EM
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE7182EM TLE7182EM
It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. The TLE7182EM perfectly fits for driving 2 valves or solenoids too. Typical applications are fans, pumps and electric power steering. The MOTIX™ TLE7182EM is designed for a 12V power net. Summary of Features Drives 4 N-Channel Power MOSFETs Separate control input for each MOSFET Unlimited D.C. switch on time of Low and Highside MOSFETs 0 …95% at 20kHz & 100% Duty cycle of High Side MOSFETs 0 ... 100 % Duty cycle of Low Side MOSFETs Additional output to drive a reverse polarity protection N-MOSFET Current sense OPAMP Low quiescent current mode Internal shoot through protection and minimum internal dead time option 1 bit diagnosis / ERR Over current warning based on current sense OPAMP with fixed warning level Analog adjustable Short Circuit Protection levels via SCDL pin with open pin detection and SCD deactivation Over temperature warning Over voltage warning Under voltage warning and shutdown Green Product (RoHS compliant) AEC Qualified Benefits Improved application efficiency High temperature robustness through expose pad Potential Applications Pumps Low End Electric Power steering Power tail gate Power sliding Door Parking Brake Pretensioner Applications Door control module HVAC control module On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) BSS83P | Small signal/small power MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)

It incorporates several protection features such as over current and short circuit detection as well as under-, over voltage and over temperature diagnosis. The TLE7182EM perfectly fits for driving 2 valves or solenoids too. Typical applications are fans, pumps and electric power steering. The MOTIX™ TLE7182EM is designed for a 12V power net.


Summary of Features

  • Drives 4 N-Channel Power MOSFETs
  • Separate control input for each MOSFET
  • Unlimited D.C. switch on time of Low and Highside MOSFETs
  • 0 …95% at 20kHz & 100% Duty cycle of High Side MOSFETs
  • 0 ... 100 % Duty cycle of Low Side MOSFETs
  • Additional output to drive a reverse polarity protection N-MOSFET
  • Current sense OPAMP
  • Low quiescent current mode
  • Internal shoot through protection and minimum internal dead time option
  • 1 bit diagnosis / ERR
  • Over current warning based on current sense OPAMP with fixed warning level
  • Analog adjustable Short Circuit Protection levels via SCDL pin with open pin detection and SCD deactivation
  • Over temperature warning
  • Over voltage warning
  • Under voltage warning and shutdown
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Improved application efficiency
  • High temperature robustness through expose pad

Potential Applications

  • Pumps
  • Low End Electric Power steering
  • Power tail gate
  • Power sliding Door
  • Parking Brake
  • Pretensioner

Applications

  • Door control module
  • HVAC control module
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLF80511TF V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS83P |
    Small signal/small power MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF80511TF V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS83P |
    Small signal/small power MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF80511TF V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS83P |
    Small signal/small power MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TLE7182EM
Product Name Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi MOSFET Driver ICs - TLE7182EM
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data