Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW35N60CFD SPW35N60CFD

Description
Manufacturer: Infineon Technologies Win Source Part Number: 087482-SPW35N60CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 313W (Tc) Family Name: SPW35N60CFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 34.1A (Tc) Gate-Source Threshold Voltage: 5V @ 1.9mA Max Gate Charge: 212nC @ 10V Max Input Capacitance: 5060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 118 mOhm @ 21.6A, 10V Alternative Parts (Cross-Reference): R6530KNZ1C9; R6530ENZ1C9; STW27NM60ND; IXKH30N60C5; Introduction Date: April 11, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 087482-SPW35N60CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 313W (Tc) Family Name: SPW35N60CFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 34.1A (Tc) Gate-Source Threshold Voltage: 5V @ 1.9mA Max Gate Charge: 212nC @ 10V Max Input Capacitance: 5060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 118 mOhm @ 21.6A, 10V Alternative Parts (Cross-Reference): R6530KNZ1C9; R6530ENZ1C9; STW27NM60ND; IXKH30N60C5; Introduction Date: April 11, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW35N60CFD - 087482-SPW35N60CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW35N60CFD
087482-SPW35N60CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW35N60CFD 087482-SPW35N60CFD
Manufacturer: Infineon Technologies Win Source Part Number: 087482-SPW35N60CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 313W (Tc) Family Name: SPW35N60CFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 34.1A (Tc) Gate-Source Threshold Voltage: 5V @ 1.9mA Max Gate Charge: 212nC @ 10V Max Input Capacitance: 5060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 118 mOhm @ 21.6A, 10V Alternative Parts (Cross-Reference): R6530KNZ1C9; R6530ENZ1C9; STW27NM60ND; IXKH30N60C5; Introduction Date: April 11, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 087482-SPW35N60CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 313W (Tc)
Family Name: SPW35N60CFD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 34.1A (Tc)
Gate-Source Threshold Voltage: 5V @ 1.9mA
Max Gate Charge: 212nC @ 10V
Max Input Capacitance: 5060pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 118 mOhm @ 21.6A, 10V
Alternative Parts (Cross-Reference): R6530KNZ1C9; R6530ENZ1C9; STW27NM60ND; IXKH30N60C5;
Introduction Date: April 11, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Imaging, Video & Vision, Communications & Networking, Power Management

Buy Now Datasheet
Singapore, Singapore
600V 34.1A MOSFET Transistor
2088-SPW35N60CFD
600V 34.1A MOSFET Transistor 2088-SPW35N60CFD
MOSFETs N-Ch 600V 34.1A TO247-3 CoolMOS CFD Product overview: SPW35N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW35N60CFD can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 34.1A TO247-3 CoolMOS CFD Product overview: SPW35N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 34.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 34.1A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW35N60CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - SPW35N60CFD - ODG (Origin Data Global)
Shenzhen, China
Transistors
SPW35N60CFD
Transistors SPW35N60CFD
MOSFET N-Ch 600V 34.1A TO247-3 CoolMOS CFD

MOSFET N-Ch 600V 34.1A TO247-3 CoolMOS CFD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 34.1A TO247-3 CoolMOS CFD

MOSFET N-Ch 600V 34.1A TO247-3 CoolMOS CFD

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 087482-SPW35N60CFD 2088-SPW35N60CFD SPW35N60CFD SPW35N60CFD
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW35N60CFD 600V 34.1A MOSFET Transistor Transistors MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 313000 milliwatts 313 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 60 V, 43 mΩ standard level MOSFET in LFPAK56 - BUK7Y43-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 22000 milliamps
View Details
5 suppliers
MOSFETs - 2139146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers