The TLE9201SG is a 6A H-bridge driver with SPI interface, designed for automotive DC motor control. It is packaged in a PG-DSO-12-17 exposed-pad surface-mount case measuring 7.5mm width. Each output switch has a typical on-resistance of 100mΩ at 25°C junction temperature. The device operates with a supply voltage range of 5V to 28V and supports PWM frequencies up to 20kHz. Protection features include chopper current limiting, short-circuit shutdown with latching, overtemperature shutdown with latching, undervoltage shutdown, and open-load detection. It is AEC-Q100 qualified and RoHS compliant.
Win Source Part Number: 1253560-TLE9201SGAUM
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM, SPI
Current - Output / Channel: 6A
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 5V ~ 28V
Rds On (Typ): 100mOhm LS, 100mOhm HS
Load Type: Inductive
Voltage - Supply: 5V ~ 28V
Package / Case: 12-BSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: PG-DSO-12-17
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: TLE9201SGAUMA1,2156-
Base Product Number: TLE9201
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253560-TLE9201SGAUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| TJ | -40 to 150 C (-40 to 302 F) |