The TLE92104-131QX is a MOTIX™ Multi MOSFET Driver IC with an adaptive multi-stage MOSFET gate control
Infineon’s MOTIX™ multiple MOSFET driver can drive up to 8 external n-channel MOSFETs and provides a unique Adaptive MOSFET Control concept to eliminate end-of-line calibration to MOSFET characteristic spreads and guarantees an optimized balancing between power dissipation and EMC behavior. Outstanding low sleep current, advanced protection and diagnostic makes the device to an optimal solution for automotive applications like seat and power lift gate control and various use cases in body control module (BCM) as centralized door lock or washer pumps. Last but not least, it can control half-bridges with dual supply.
Summary of Features
Adaptive multi-stage MOSFET gate control
1 x flexible current sense amplifiers (low-side, high-side capable and bidirectional) with configurable gain
24-bit Serial Peripheral Interface
Integrated dual-stage pump for reverse battery protection
Drain-source monitoring for hard short circuit detection
Current sense monitoring for soft short circuit detection
Over temperature warning and shutdown
Timeout watchdog
Detailed off-state diagnostic (open load, short circuit to battery or to GND) via SPI
3 x PWM inputs (up to 25kHz)
Best-in-class low current consumption in sleep mode
AEC Q-100 qualified
Potential Applications
Seat module and extended functions (steering column adjustment, gas pedal adjustment)
Closure systems (e.g. trunk opener, sliding door, sun-roof)
Central door lock
Body control module (cargo cover, washer pump, window lift, wiper…)
Applications
Active suspension control
Automotive body control module (BCM)
Body electronics and power distribution
Seat control module
Transfer case brushless DC (BLDC)
Designers who used this product also designed with
TLE9471ES V33 | OPTIREG™ Lite SBC
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
BTS3125EJ | HITFET™ + 12V | automotive low-side switch
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE9471ES V33 | OPTIREG™ Lite SBC
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
BTS3125EJ | HITFET™ + 12V | automotive low-side switch
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
TLE9471ES V33 | OPTIREG™ Lite SBC
BTS3800SL | Classic HITFET™ 12V | automotive smart low-side switches
BTS3125EJ | HITFET™ + 12V | automotive low-side switch
BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch
The TLE92104-131QX is a MOTIX™ Multi MOSFET Driver IC with an adaptive multi-stage MOSFET gate control
Infineon’s MOTIX™ multiple MOSFET driver can drive up to 8 external n-channel MOSFETs and provides a unique Adaptive MOSFET Control concept to eliminate end-of-line calibration to MOSFET characteristic spreads and guarantees an optimized balancing between power dissipation and EMC behavior. Outstanding low sleep current, advanced protection and diagnostic makes the device to an optimal solution for automotive applications like seat and power lift gate control and various use cases in body control module (BCM) as centralized door lock or washer pumps. Last but not least, it can control half-bridges with dual supply.
Summary of Features
- Adaptive multi-stage MOSFET gate control
- 1 x flexible current sense amplifiers (low-side, high-side capable and bidirectional) with configurable gain
- 24-bit Serial Peripheral Interface
- Integrated dual-stage pump for reverse battery protection
- Drain-source monitoring for hard short circuit detection
- Current sense monitoring for soft short circuit detection
- Over temperature warning and shutdown
- Timeout watchdog
- Detailed off-state diagnostic (open load, short circuit to battery or to GND) via SPI
- 3 x PWM inputs (up to 25kHz)
- Best-in-class low current consumption in sleep mode
- AEC Q-100 qualified
Potential Applications
- Seat module and extended functions (steering column adjustment, gas pedal adjustment)
- Closure systems (e.g. trunk opener, sliding door, sun-roof)
- Central door lock
- Body control module (cargo cover, washer pump, window lift, wiper…)
Applications
- Active suspension control
- Automotive body control module (BCM)
- Body electronics and power distribution
- Seat control module
- Transfer case brushless DC (BLDC)
Designers who used this product also designed with
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- BTS3125EJ |
HITFET™ + 12V | automotive low-side switch
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- BTS3125EJ |
HITFET™ + 12V | automotive low-side switch
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch
- TLE9471ES V33 |
OPTIREG™ Lite SBC
- BTS3800SL |
Classic HITFET™ 12V | automotive smart low-side switches
- BTS3125EJ |
HITFET™ + 12V | automotive low-side switch
- BTS7200-2EPA |
PROFET™ +2 12V | automotive smart high-side switch