The WCDSC006 is a half-bridge driver designed to drive high-side and low-side MOSFETs in inductive wireless charging applications. It features independent TTL logic inputs with 0.3 V to 7 V input voltage tolerance, an integrated bootstrap diode, and a maximum bootstrap voltage of 60 V. The driver provides 2 A source and 4 A sink current capability for both high and low-side outputs, with a typical 5 ns deadtime to prevent shoot-through. It is packaged in a PG-WSON-10 with an exposed thermal pad connected to ground for enhanced power dissipation. The device is qualified for industrial applications according to JEDEC standards JESD47, JESD20, and JESD22.
MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | WCDSC006XUMA1 |
| Package Type | PG-WSON-1 |