Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP73N03S2L-08 SPP73N03S2L-08

Description
Manufacturer: Infineon Technologies Win Source Part Number: 042834-SPP73N03S2L-0 8 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 2V @ 55μA Max Gate Charge: 46.2nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 36A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 042834-SPP73N03S2L-0 8 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 2V @ 55μA Max Gate Charge: 46.2nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 36A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP73N03S2L-08 - 042834-SPP73N03S2L-08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP73N03S2L-08
042834-SPP73N03S2L-08
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP73N03S2L-08 042834-SPP73N03S2L-08
Manufacturer: Infineon Technologies Win Source Part Number: 042834-SPP73N03S2L-0 8 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 2V @ 55μA Max Gate Charge: 46.2nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 36A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 042834-SPP73N03S2L-08
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 2V @ 55μA
Max Gate Charge: 46.2nC @ 10V
Max Input Capacitance: 1710pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.4 mOhm @ 36A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 73A MOSFET Transistor
285-SPP73N03S2L-08
30V 73A MOSFET Transistor 285-SPP73N03S2L-08
MOSFET N-CH 30V 73A TO-220AB Product overview: SPP73N03S2L-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 73A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPP73N03S2L-08 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 73A TO-220AB Product overview: SPP73N03S2L-08 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 73A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPP73N03S2L-08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 042834-SPP73N03S2L-08 285-SPP73N03S2L-08
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP73N03S2L-08 30V 73A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 107000 milliwatts 107000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 40A MOSFET Transistor - 289-BUK7K6R2-40E/1X - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1574625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details