MOSFETs N-Ch 650V 47A TO247-3 CoolMOS C3 Product overview: SPW47N65C3 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 47A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW47N65C3 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 086365-SPW47N65C3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 415W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 2.7mA
Max Gate Charge: 255nC @ 10V
Max Input Capacitance: 7000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 70 mOhm @ 30A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
650V 47A 70mΩ@10V,30A 415W 3.9V@2.7mA 1 N-Channel TO-247-3 MOSFETs ROHS
MOSFET N-Ch 650V 47A TO247-3 CoolMOS C3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-SPW47N65C3 | 086365-SPW47N65C3 | SPW47N65C3 | SPW47N65C3 |
| Product Name | 650V 47A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW47N65C3 | Transistors | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| PD | 415 milliwatts | 415000 milliwatts | ||
| Package Type | Tube | TO-247; SOT3; PG-TO247-3 |