Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW07N60CFD SPW07N60CFD

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258182-SPW07N60CFD Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FQAF12N60; SPW07N60CFDXK; STW10N95K5; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258182-SPW07N60CFD Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FQAF12N60; SPW07N60CFDXK; STW10N95K5; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW07N60CFD - 1258182-SPW07N60CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW07N60CFD
1258182-SPW07N60CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW07N60CFD 1258182-SPW07N60CFD
Manufacturer: Infineon Technologies Win Source Part Number: 1258182-SPW07N60CFD Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FQAF12N60; SPW07N60CFDXK; STW10N95K5; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1258182-SPW07N60CFD
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FQAF12N60; SPW07N60CFDXK; STW10N95K5;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-SPW07N60CFD
N-Channel MOSFET Transistor 285-SPW07N60CFD
N-CHANNEL POWER MOSFET Product overview: SPW07N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPW07N60CFD can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: SPW07N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPW07N60CFD can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1258182-SPW07N60CFD 285-SPW07N60CFD
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW07N60CFD N-Channel MOSFET Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
Package Type TO-261-4, TO-261AA
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details