Infineon Technologies AG 650V 13.4A MOSFET Transistor SPW15N60CFD

Description
MOSFET N-CH 650V 13.4A TO-247 Product overview: SPW15N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPW15N60CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 13.4A TO-247 Product overview: SPW15N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPW15N60CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 13.4A MOSFET Transistor
285-SPW15N60CFD
650V 13.4A MOSFET Transistor 285-SPW15N60CFD
MOSFET N-CH 650V 13.4A TO-247 Product overview: SPW15N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPW15N60CFD can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 13.4A TO-247 Product overview: SPW15N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 13.4A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPW15N60CFD can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW15N60CFD - 065984-SPW15N60CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW15N60CFD
065984-SPW15N60CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW15N60CFD 065984-SPW15N60CFD
Manufacturer: Infineon Technologies Win Source Part Number: 065984-SPW15N60CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 13.4A (Tc) Gate-Source Threshold Voltage: 5V @ 750μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 1820pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 330 mOhm @ 9.4A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 065984-SPW15N60CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 13.4A (Tc)
Gate-Source Threshold Voltage: 5V @ 750μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 1820pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 330 mOhm @ 9.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SPW15N60CFD 065984-SPW15N60CFD
Product Name 650V 13.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW15N60CFD
Polarity N-Channel N-Channel; N-Channel
PD 156000 milliwatts 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type To220ab
View Details
CSD86311W1723 Dual N-Channel NexFET? Power MOSFET - CSD86311W1723 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0420 ohms
View Details
7 suppliers
FET, MOSFET Arrays - 2N7002PS115 - ODG (Origin Data Global)
Specs
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 60 volts
IDSS 320 milliamps
View Details