Infineon Technologies AG 600V 46A MOSFET Transistor SPW47N60CFD

Description
MOSFETs N-Ch 600V 46A TO247-3 CoolMOS CFD Product overview: SPW47N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 46A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW47N60CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 46A TO247-3 CoolMOS CFD Product overview: SPW47N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 46A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW47N60CFD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 46A MOSFET Transistor
2088-SPW47N60CFD
600V 46A MOSFET Transistor 2088-SPW47N60CFD
MOSFETs N-Ch 600V 46A TO247-3 CoolMOS CFD Product overview: SPW47N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 46A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW47N60CFD can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 46A TO247-3 CoolMOS CFD Product overview: SPW47N60CFD from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 46A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SPW47N60CFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW47N60CFD - 212048-SPW47N60CFD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW47N60CFD
212048-SPW47N60CFD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW47N60CFD 212048-SPW47N60CFD
Manufacturer: Infineon Technologies Win Source Part Number: 212048-SPW47N60CFD Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 417W (Tc) Family Name: SPW47N60CFD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 5V @ 2.9mA Max Gate Charge: 322nC @ 10V Max Input Capacitance: 7700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 83 mOhm @ 29A, 10V Alternative Parts (Cross-Reference): R6530ENZC8; R6535KNZC8; R6535ENZVC8; Introduction Date: April 11, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 212048-SPW47N60CFD
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Family Name: SPW47N60CFD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 5V @ 2.9mA
Max Gate Charge: 322nC @ 10V
Max Input Capacitance: 7700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 83 mOhm @ 29A, 10V
Alternative Parts (Cross-Reference): R6530ENZC8; R6535KNZC8; R6535ENZVC8;
Introduction Date: April 11, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 46A TO247-3 CoolMOS CFD

MOSFET N-Ch 600V 46A TO247-3 CoolMOS CFD

Buy Now
Transistors - SPW47N60CFD - ODG (Origin Data Global)
Shenzhen, China
Transistors
SPW47N60CFD
Transistors SPW47N60CFD
TO-247-3 MOSFETs ROHS

TO-247-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2088-SPW47N60CFD 212048-SPW47N60CFD SPW47N60CFD SPW47N60CFD
Product Name 600V 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPW47N60CFD MOSFET Transistors
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 417 milliwatts 417000 milliwatts
Package Type Tube TO-247; SOT3; PG-TO247-3
Unlock Full Specs
to access all available technical data

Similar Products

P-channel vertical D-MOS logic level FET - BSH203,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
MOSFETs - 1220610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers