Infineon Technologies AG Electronic Wholesale - SPW20N60C2 SPW20N60C2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258184-SPW20N60C2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1258184-SPW20N60C2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SPW20N60C2 - 1258184-SPW20N60C2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SPW20N60C2
1258184-SPW20N60C2
Electronic Wholesale - SPW20N60C2 1258184-SPW20N60C2
Manufacturer: Infineon Technologies Win Source Part Number: 1258184-SPW20N60C2 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1258184-SPW20N60C2
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1258184-SPW20N60C2
Product Name Electronic Wholesale - SPW20N60C2
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7341QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers