The TDA21320 is a high-performance multichip module integrating high-side and low-side MOSFETs with a gate driver for synchronous buck converter applications, designed for use in desktop and server Vcore regulation, CPU/GPU power delivery, and point-of-load voltage regulation. It is packaged in an LG-WIQFN-38-1 case measuring 6.6 mm x 4.5 mm x 0.6 mm, with an input voltage range of 4.5 V to 16 V, maximum average output current of 60 A, and peak efficiency up to 95.5%. The device includes integrated temperature and current sensing, shoot-through protection, and a tri-state PWM input compatible with 3.3 V logic. It operates with a junction temperature range of -25°C to 125°C and is RoHS compliant.
Half Bridge Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TDA21320XUMA1 |
| Package Type | WIQFN38 |