Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE7184F3VXUMA2

Description
Win Source Part Number: 984810-TLE7184F3VXUM A2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel (TR) Applications: Automotive Standard Package: 2,000 Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Voltage - Supply: 6V ~ 45V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001249826 Base Product Number: TLE7184 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 984810-TLE7184F3VXUM A2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel (TR) Applications: Automotive Standard Package: 2,000 Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Voltage - Supply: 6V ~ 45V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001249826 Base Product Number: TLE7184 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 984810-TLE7184F3VXUMA2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
984810-TLE7184F3VXUMA2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 984810-TLE7184F3VXUMA2
Win Source Part Number: 984810-TLE7184F3VXUM A2 Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel (TR) Applications: Automotive Standard Package: 2,000 Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC Voltage - Supply: 6V ~ 45V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001249826 Base Product Number: TLE7184 Product Status: Not For New Designs

Win Source Part Number: 984810-TLE7184F3VXUMA2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 2,000
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Voltage - Supply: 6V ~ 45V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001249826
Base Product Number: TLE7184
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 984810-TLE7184F3VXUMA2
Product Name Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TJ -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3649-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0700 ohms
IDSS 33000 milliamps
View Details
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 200000 milliamps
View Details
8 suppliers
N-Channel Power MOSFET - BSZ42DN25NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.4250 ohms
View Details