Rittal North America LLC Air Conditioners 3328640

Description
SK COOLING UNIT BLUE E, WALL-MOU
Request a Quote Datasheet
Description
SK COOLING UNIT BLUE E, WALL-MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioners - 5385-3328640-ND - DigiKey
Thief River Falls, MN, United States
Air Conditioners
5385-3328640-ND
Air Conditioners 5385-3328640-ND
SK COOLING UNIT BLUE E, WALL-MOU

SK COOLING UNIT BLUE E, WALL-MOU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Air Conditioners
Product Number 5385-3328640-ND
Product Name Air Conditioners
Cooling Capacity 7677 BTU/hr (2250 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3181A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details