Rittal North America LLC Air Conditioners 3304500

Description
SK COOLING UNIT BLUE E, WALL-MOU
Request a Quote Datasheet
Description
SK COOLING UNIT BLUE E, WALL-MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioners - 5385-3304500-ND - DigiKey
Thief River Falls, MN, United States
Air Conditioners
5385-3304500-ND
Air Conditioners 5385-3304500-ND
SK COOLING UNIT BLUE E, WALL-MOU

SK COOLING UNIT BLUE E, WALL-MOU

Buy Now Datasheet
Cooling Units - 7644124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cooling Units
7644124
Cooling Units 7644124
Rittal 3304500 Enclosure Cooling Unit

Rittal 3304500 Enclosure Cooling Unit

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Air Conditioners Air Conditioners
Product Number 5385-3304500-ND 7644124
Product Name Air Conditioners Cooling Units
Cooling Capacity 4265 BTU/hr (1250 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3061A115N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details