Rittal North America LLC Cooling Units 3328500

Description
Rittal 3328500 Enclosure Cooling Unit
Request a Quote
Description
Rittal 3328500 Enclosure Cooling Unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK 3328.500 is a wall-mounted cooling unit from the TopTherm Blue e series, designed for efficient temperature control in various applications. It offers a cooling output ranging from 1023.64 to 13648.57 BTU/h, with specific outputs of 7,165 BTU/h at 50 Hz and 8,155 BTU/h at 60 Hz. The unit operates on a rated voltage of 230 V and has a maximum current draw of 5.8 A at 50 Hz and 6.8 A at 60 Hz, with a start-up current of up to 22 A. Constructed from carbon steel and finished in RAL 7035, the unit features an integral electric condensate evaporation system and is equipped with a hydrophobic RiNano coated condenser. It has an air throughput of 980 m¬=/h (576.8 cfm) for both internal and external circuits. The cooling unit is rated IP 34 for the external circuit and IP 54 for the internal circuit, ensuring protection against dust and water ingress. The operating temperature range is between 10 °C to 55 °C (50 °F to 131 °F), with a storage temperature range of -40 °C to 70 °C (-40 °F to 158 °F). The refrigerant used is R-513A, with a global warming potential (GWP) of 631. The unit is also compatible with IoT interfaces via the Blue e IoT adapter for enhanced connectivity. It is suitable for applications requiring reliable cooling solutions in industrial environments.

Datasheet Summary
Powered by GS/AI

The SK 3328.500 is a wall-mounted cooling unit from the TopTherm Blue e series, designed for efficient temperature control in various applications. It offers a cooling output ranging from 1023.64 to 13648.57 BTU/h, with specific outputs of 7,165 BTU/h at 50 Hz and 8,155 BTU/h at 60 Hz. The unit operates on a rated voltage of 230 V and has a maximum current draw of 5.8 A at 50 Hz and 6.8 A at 60 Hz, with a start-up current of up to 22 A. Constructed from carbon steel and finished in RAL 7035, the unit features an integral electric condensate evaporation system and is equipped with a hydrophobic RiNano coated condenser. It has an air throughput of 980 m¬=/h (576.8 cfm) for both internal and external circuits. The cooling unit is rated IP 34 for the external circuit and IP 54 for the internal circuit, ensuring protection against dust and water ingress. The operating temperature range is between 10 °C to 55 °C (50 °F to 131 °F), with a storage temperature range of -40 °C to 70 °C (-40 °F to 158 °F). The refrigerant used is R-513A, with a global warming potential (GWP) of 631. The unit is also compatible with IoT interfaces via the Blue e IoT adapter for enhanced connectivity. It is suitable for applications requiring reliable cooling solutions in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Cooling Units - 2240015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cooling Units
2240015
Cooling Units 2240015
Rittal 3328500 Enclosure Cooling Unit

Rittal 3328500 Enclosure Cooling Unit

Supplier's Site
Air Conditioners - 5385-3328500-ND - DigiKey
Thief River Falls, MN, United States
Air Conditioners
5385-3328500-ND
Air Conditioners 5385-3328500-ND
SK COOLING UNIT BLUE E, WALL-MOU

SK COOLING UNIT BLUE E, WALL-MOU

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Air Conditioners Air Conditioners
Product Number 2240015 5385-3328500-ND
Product Name Cooling Units Air Conditioners
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3031A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details