nVent Electric Air Conditioners CR290226G037

Description
230V 50/60HZ 4.6/3.9A 2200BTU
Request a Quote Datasheet
Description
230V 50/60HZ 4.6/3.9A 2200BTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioners - 1441-CR290226G037-ND - DigiKey
Thief River Falls, MN, United States
Air Conditioners
1441-CR290226G037-ND
Air Conditioners 1441-CR290226G037-ND
230V 50/60HZ 4.6/3.9A 2200BTU

230V 50/60HZ 4.6/3.9A 2200BTU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Air Conditioners
Product Number 1441-CR290226G037-ND
Product Name Air Conditioners
Cooling Capacity 2700 BTU/hr (791 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3161A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details