nVent Electric Air Conditioners T200216G100

Description
AC SIDE 115V 50/60HZ 2000BTU
Request a Quote Datasheet
Description
AC SIDE 115V 50/60HZ 2000BTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioners - 1441-T200216G100-ND - DigiKey
Thief River Falls, MN, United States
Air Conditioners
1441-T200216G100-ND
Air Conditioners 1441-T200216G100-ND
AC SIDE 115V 50/60HZ 2000BTU

AC SIDE 115V 50/60HZ 2000BTU

Buy Now Datasheet
Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman - 27M2902 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman
27M2902
Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman 27M2902
AIR CONDITIONER, 2000BTU, 645W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:2000BTU; External Height - Metric:508mm; External Width - Metric:254mm; External Depth - Metric:251mm; External Height - Imperial:20" RoHS Compliant: Yes

AIR CONDITIONER, 2000BTU, 645W; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:2000BTU; External Height - Metric:508mm; External Width - Metric:254mm; External Depth - Metric:251mm; External Height - Imperial:20" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Air Conditioners Air Conditioners
Product Number 1441-T200216G100-ND 27M2902
Product Name Air Conditioners Air Conditioner, 2000Btu, 645W; Product Range Nvent Hoffman
Cooling Capacity 2000 BTU/hr (586 W) 2000 BTU/hr (586 W)
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details