nVent Electric Air Conditioners N210246G700

Description
N21 2K 460V 3P GALV COR LVL1
Request a Quote Datasheet
Description
N21 2K 460V 3P GALV COR LVL1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioners - 1441-N210246G700-ND - DigiKey
Thief River Falls, MN, United States
Air Conditioners
1441-N210246G700-ND
Air Conditioners 1441-N210246G700-ND
N21 2K 460V 3P GALV COR LVL1

N21 2K 460V 3P GALV COR LVL1

Buy Now Datasheet
Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman - 56AC9127 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman
56AC9127
Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman 56AC9127
ENCLOSURE COOLING, 2000BTU, 586W; Product Range:SPECTRACOOL N21 Series; Enclosure Material:Stainless Steel; Cooling Capacity:2000BTU; External Height - Metric:531mm; External Width - Metric:254mm; External Depth - Metric:251mm RoHS Compliant: Yes

ENCLOSURE COOLING, 2000BTU, 586W; Product Range:SPECTRACOOL N21 Series; Enclosure Material:Stainless Steel; Cooling Capacity:2000BTU; External Height - Metric:531mm; External Width - Metric:254mm; External Depth - Metric:251mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Air Conditioners Air Conditioners
Product Number 1441-N210246G700-ND 56AC9127
Product Name Air Conditioners Enclosure Cooling, 2000Btu, 586W; Product Range Nvent Hoffman
Cooling Capacity 2000 BTU/hr (586 W) 2000 BTU/hr (586 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details