Rittal North America LLC Air Conditioners 3329544

Description
SK COOLING UNIT BLUE E, WALL-MOU
Request a Quote Datasheet
Description
SK COOLING UNIT BLUE E, WALL-MOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioners - 5385-3329544-ND - DigiKey
Thief River Falls, MN, United States
Air Conditioners
5385-3329544-ND
Air Conditioners 5385-3329544-ND
SK COOLING UNIT BLUE E, WALL-MOU

SK COOLING UNIT BLUE E, WALL-MOU

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Air Conditioners
Product Number 5385-3329544-ND
Product Name Air Conditioners
Cooling Capacity 9383 BTU/hr (2750 W)
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3031A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details