Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
ADAFRUIT INDUSTRIES
2121 -- DRILL BITS, END MILLS
Adafruit Industries
Drill Bits, End Mills
2121
Description
"Drill Bit Carbide 0.043"" (1.10mm)"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"Drill Bit Carbide 0.043"" (1.10mm)"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Drill Bits, End Mills
1528-2246-ND
Drill Bits, End Mills
1528-2246-ND
"Drill Bit Carbide 0.043"" (1.10mm)"
"Drill Bit Carbide 0.043"" (1.10mm)"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Drill Bits
Product Number
1528-2246-ND
Product Name
Drill Bits, End Mills
Units
Fractional
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Drill Bits
216460
Specs
Diameter
0.268 inch (6.8 mm)
OAL
4.29 inch (109 mm)
Material
Hsco
View Details
Petersen Products Co.
Hole Saw, Carbide Tipped, 5 3/4"
910-9091-C
Specs
Drill Type
Core Drill
Diameter
5.750 inch (146.0 mm)
Material
Carbide
View Details
CS UNITEC
Unicore Thin Kerf Wet Diamond Core Bit
4CB127UF
Specs
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details
Greenlee Textron, Inc.
Hole Saw
925-1-3/8
Specs
Product
Drill
Drill Type
Hole Saw
Cutting Application
Steel; Ferrous Metal
View Details