Jabil Drill Bits, End Mills DK01002ZO

Description
Drill Bit Carbide 0.4mm
Request a Quote Datasheet
Description
Drill Bit Carbide 0.4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, End Mills - 3534-DK01002ZO-ND - DigiKey
Thief River Falls, MN, United States
Drill Bits, End Mills
3534-DK01002ZO-ND
Drill Bits, End Mills 3534-DK01002ZO-ND
Drill Bit Carbide 0.4mm

Drill Bit Carbide 0.4mm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drill Bits
Product Number 3534-DK01002ZO-ND
Product Name Drill Bits, End Mills
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216252 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-093 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details