Jabil
Drill Bits, End Mills
DK00602ZO
Description
Drill Bit Carbide 0.6mm
Request a Quote
Email Supplier
Datasheet
Description
Drill Bit Carbide 0.6mm
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
3534-DK00602ZO-ND |
|
Product Name
|
Drill Bits, End Mills |
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
2.375 inch (60.3 mm)
Material
Bi-Metal
View Details
Diameter
0.268 inch (6.8 mm)
OAL
2.91 inch (74 mm)
Material
High Speed Steel; Hss
View Details
Ebinger Manufacturing Corp.
Product
Drill Set
Angle
118 degrees
Material
High Speed Steel
View Details
Product
Drill
Units
Metric
Drill Type
Jobber; Center Drill; Microdrill
View Details