Jonard Industries Corp. Drill Bits, End Mills DBC-3818

Description
"Drill Bit Steel 0.375"" (9.52mm)"
Request a Quote Datasheet
Description
"Drill Bit Steel 0.375"" (9.52mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, End Mills - 40-DBC-3818-ND - DigiKey
Thief River Falls, MN, United States
Drill Bits, End Mills
40-DBC-3818-ND
Drill Bits, End Mills 40-DBC-3818-ND
"Drill Bit Steel 0.375"" (9.52mm)"

"Drill Bit Steel 0.375"" (9.52mm)"

Buy Now Datasheet
Drill Bit, Woodworking, 3/8 X 18; Drill Bit Size Metric Jonard Tools - 84AJ1464 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Woodworking, 3/8 X 18; Drill Bit Size Metric Jonard Tools
84AJ1464
Drill Bit, Woodworking, 3/8 X 18; Drill Bit Size Metric Jonard Tools 84AJ1464
DRILL BIT, WOODWORKING, 3/8" X 18"; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:18"; Product Range:- RoHS Compliant: NA

DRILL BIT, WOODWORKING, 3/8" X 18"; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:18"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 40-DBC-3818-ND 84AJ1464
Product Name Drill Bits, End Mills Drill Bit, Woodworking, 3/8 X 18; Drill Bit Size Metric Jonard Tools
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238489 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-054 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details