Bantam Tools Drill Bits, End Mills BN1010

Description
Drill Bit Carbide Assorted
Request a Quote Datasheet
Description
Drill Bit Carbide Assorted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, End Mills - 1932-1041-ND - DigiKey
Thief River Falls, MN, United States
Drill Bits, End Mills
1932-1041-ND
Drill Bits, End Mills 1932-1041-ND
Drill Bit Carbide Assorted

Drill Bit Carbide Assorted

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drill Bits
Product Number 1932-1041-ND
Product Name Drill Bits, End Mills
Drill Type End Mill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-064 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details