Jonard Industries Corp. Drill Bits, End Mills DBC-3824

Description
"Drill Bit Steel 0.375"" (9.52mm)"
Request a Quote Datasheet
Description
"Drill Bit Steel 0.375"" (9.52mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, End Mills - 40-DBC-3824-ND - DigiKey
Thief River Falls, MN, United States
Drill Bits, End Mills
40-DBC-3824-ND
Drill Bits, End Mills 40-DBC-3824-ND
"Drill Bit Steel 0.375"" (9.52mm)"

"Drill Bit Steel 0.375"" (9.52mm)"

Buy Now Datasheet
Drill Bit, Woodworking, 3/8 X 24; Drill Bit Size Metric Jonard Tools - 84AJ1465 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Woodworking, 3/8 X 24; Drill Bit Size Metric Jonard Tools
84AJ1465
Drill Bit, Woodworking, 3/8 X 24; Drill Bit Size Metric Jonard Tools 84AJ1465
DRILL BIT, WOODWORKING, 3/8" X 24"; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:24"; Product Range:- RoHS Compliant: NA

DRILL BIT, WOODWORKING, 3/8" X 24"; Drill Bit Size Metric:-; Drill Bit Size Imperial:0.375"; Effective Length:-; Overall Length:24"; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Drill Bits Drill Bits
Product Number 40-DBC-3824-ND 84AJ1465
Product Name Drill Bits, End Mills Drill Bit, Woodworking, 3/8 X 24; Drill Bit Size Metric Jonard Tools
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Taper Shank Drill 201SSC-1-9/16 - 201SSC-1-9/16 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
3-1/2" (89mm) Bi-Metal Hole Saw - D180056 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details