Bantam Tools Drill Bits, End Mills TL1012

Description
"Drill Bit Carbide 0.016"" (0.41mm)"
Request a Quote Datasheet
Description
"Drill Bit Carbide 0.016"" (0.41mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bits, End Mills - 1932-1014-ND - DigiKey
Thief River Falls, MN, United States
Drill Bits, End Mills
1932-1014-ND
Drill Bits, End Mills 1932-1014-ND
"Drill Bit Carbide 0.016"" (0.41mm)"

"Drill Bit Carbide 0.016"" (0.41mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Drill Bits
Product Number 1932-1014-ND
Product Name Drill Bits, End Mills
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-131 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details