Murrplastik Systems, Inc. Cable and Cord Grips 84241000

Description
"Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver"
Request a Quote Datasheet
Description
"Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2160-84241000-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2160-84241000-ND
Cable and Cord Grips 2160-84241000-ND
"Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver"

"Cable Gland 0.20"" ~ 0.26"" (5.0mm ~ 6.5mm) Stainless Steel M12x1.5 Silver"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 2160-84241000-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable Glands - 2100610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details