Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
HELUKABEL
903537 -- CABLE AND CORD GRIPS
HELUKABEL
Cable and Cord Grips
903537
Description
CABLE GLAND 16-23MM M40 POLYAMID
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CABLE GLAND 16-23MM M40 POLYAMID
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
4862-903537-ND
Cable and Cord Grips
4862-903537-ND
CABLE GLAND 16-23MM M40 POLYAMID
CABLE GLAND 16-23MM M40 POLYAMID
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Sealing Glands
Product Number
4862-903537-ND
Product Name
Cable and Cord Grips
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Cable and Cord Grips
5308 923/SET
Specs
Application
Cable & Wire
Material
Polyamide / Nylon
Operating Temperature
-40 to 212 F (-40 to 100 C)
View Details
Anderson Power Products
3 Position Mini PL Cable Gland (Ps03)
PS1T20-9X
Specs
Application
Cable & Wire
Number of Elements
1 #
Opening Diameter
0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2
suppliers
Conax Technologies
Multi-hole Ceramic Compression Seal Fitting
MHC
Specs
Application
Pipe / Tube; Probes; Sensors
Material
Stainless Steel
Mounting Size
0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
IP68 Metal Cable Gland
AGM Series
Specs
Application
Cable & Wire
Material
Brass
Mounting Size
0.2362 to 1.97 inch (6 to 50 mm)
View Details