"Cable Assembly Coaxial MMT to Cable RG-174 7.874"" (200.00mm)"
MMT F 20CM 2.6/50S ROHS COMPLIANT: YES
RF Cable Assemblies R210157/2.6/50/S pigtail 20cm
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2201-R284008004-ND | 29AC9964 | R284008004 |
| Product Name | Coaxial Cables (RF) | Mmt F 20Cm 2.6/50S Rohs Compliant Radiall | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | ||
| Connector Type | Cable (Round) | ||
| Rated Temperature | -55 to 100 C (-67 to 212 F) |