Radiall RF Custom Cable Assembly R284C0351034

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Custom Cable Assembly - R284C0351034 - Richardson RFPD
Downers Grove, IL, United States
RF Custom Cable Assembly
R284C0351034
RF Custom Cable Assembly R284C0351034
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cable - 215930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
215930
Coaxial Cable 215930
Radiall R284C0351034 Coaxial Cable

Radiall R284C0351034 Coaxial Cable

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number R284C0351034 215930
Product Name RF Custom Cable Assembly Coaxial Cable
Application RF Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-20M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-0.5-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details