Radiall RF Custom Cable Assembly R284C0351040

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Custom Cable Assembly - R284C0351040 - Richardson RFPD
Downers Grove, IL, United States
RF Custom Cable Assembly
R284C0351040
RF Custom Cable Assembly R284C0351040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cable - 215687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
215687
Coaxial Cable 215687
Radiall R284C0351040 Coaxial Cable

Radiall R284C0351040 Coaxial Cable

Supplier's Site
Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 16.4 Ft, 5 M, Black Rohs Compliant Radiall - 50M4837 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 16.4 Ft, 5 M, Black Rohs Compliant Radiall
50M4837
Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 16.4 Ft, 5 M, Black Rohs Compliant Radiall 50M4837
RF / Coaxial Cable Assembly, N Type Plug, 50ohm, N Type Plug, 50ohm, 16.4 ft, 5 m, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, N Type Plug, 50ohm, N Type Plug, 50ohm, 16.4 ft, 5 m, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number R284C0351040 215687 50M4837
Product Name RF Custom Cable Assembly Coaxial Cable Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 16.4 Ft, 5 M, Black Rohs Compliant Radiall
Application RF Networking RF
Cable Type Coaxial Coaxial
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details