Radiall RF Custom Cable Assembly R284C0351013

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Custom Cable Assembly - R284C0351013 - Richardson RFPD
Downers Grove, IL, United States
RF Custom Cable Assembly
R284C0351013
RF Custom Cable Assembly R284C0351013
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cable - 215479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
215479
Coaxial Cable 215479
Radiall R284C0351013 Coaxial Cable

Radiall R284C0351013 Coaxial Cable

Supplier's Site
Lead, Rg59 N-Sma M/m, 0.25M; Connector To Connector Radiall - 50M4810 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Rg59 N-Sma M/m, 0.25M; Connector To Connector Radiall
50M4810
Lead, Rg59 N-Sma M/m, 0.25M; Connector To Connector Radiall 50M4810
LEAD, RG59 N-SMA M/M, 0.25M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes

LEAD, RG59 N-SMA M/M, 0.25M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number R284C0351013 215479 50M4810
Product Name RF Custom Cable Assembly Coaxial Cable Lead, Rg59 N-Sma M/m, 0.25M; Connector To Connector Radiall
Application RF Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details