The RF / Coaxial Cable Assembly features N Type plugs on both ends, designed for a characteristic impedance of 50 Ohms. It has a nominal length of 9.84 feet (3 meters) and is constructed with a black flexible cable. The assembly is RoHS compliant, ensuring it meets environmental standards. It operates effectively within a frequency range of DC to 1 GHz, with a maximum insertion loss of 1.64 dB at 1 GHz and 20°C. The recommended minimum bend radius is 10 mm, and the connectors are rated for 500 mating cycles. The cable assembly can withstand operating temperatures from -40°C to +85°C, making it suitable for various applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Radiall R284C0351043 Coaxial Cable
RF / Coaxial Cable Assembly, N Type Plug, 50ohm, N Type Plug, 50ohm, 9.84 ft, 3 m, Black RoHS Compliant: Yes
CBL ASSY NTYPE PLUG TO PLUG 9.8'
| Richardson RFPD | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | R284C0351043 | 215401 | 50M4840 | R284C0351043 |
| Product Name | RF Custom Cable Assembly | Coaxial Cable | Rf / Coaxial Cable Assembly, N Type Plug, 50Ohm, N Type Plug, 50Ohm, 9.84 Ft, 3 M, Black Rohs Compliant Radiall | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | Networking | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Cable Length | 9.84 ft (30 dm) | 9.84 ft (30 dm) | ||
| Connector Type | Male n |