Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CABLE ASSEMBLY, RF, BNC PLUG STRAIGHT, 16.4FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | R284C0351008 | 50M4806 |
| Product Name | RF Custom Cable Assembly | Cable Assembly, Rf, Bnc Plug Straight, 16.4Ft; Connector Type A Radiall |
| Application | RF |