Radiall RF Custom Cable Assembly R284C0351027

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Custom Cable Assembly - R284C0351027 - Richardson RFPD
Downers Grove, IL, United States
RF Custom Cable Assembly
R284C0351027
RF Custom Cable Assembly R284C0351027
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cable - 4987541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4987541
Coaxial Cable 4987541
Radiall R284C0351027 Coaxial Cable

Radiall R284C0351027 Coaxial Cable

Supplier's Site
Rf / Coaxial Cable Assembly, Bnc Plug, N Type Plug, 50Ohm, 3.28 Ft, 1 M, Black Rohs Compliant Radiall - 50M4824 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Bnc Plug, N Type Plug, 50Ohm, 3.28 Ft, 1 M, Black Rohs Compliant Radiall
50M4824
Rf / Coaxial Cable Assembly, Bnc Plug, N Type Plug, 50Ohm, 3.28 Ft, 1 M, Black Rohs Compliant Radiall 50M4824
RF / Coaxial Cable Assembly, BNC Plug, N Type Plug, 50ohm, 3.28 ft, 1 m, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, BNC Plug, N Type Plug, 50ohm, 3.28 ft, 1 m, Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number R284C0351027 4987541 50M4824
Product Name RF Custom Cable Assembly Coaxial Cable Rf / Coaxial Cable Assembly, Bnc Plug, N Type Plug, 50Ohm, 3.28 Ft, 1 M, Black Rohs Compliant Radiall
Application RF Networking RF
Cable Type Coaxial Coaxial
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XR Mini-Hook and Alligator, Twisted Pair Test Cable - 3051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details