Radiall Coaxial Cable R284C0351054

Description
Radiall R284C0351054 Coaxial Cable
Request a Quote
Description
Radiall R284C0351054 Coaxial Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4987585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4987585
Coaxial Cable 4987585
Radiall R284C0351054 Coaxial Cable

Radiall R284C0351054 Coaxial Cable

Supplier's Site
RF Custom Cable Assembly - R284C0351054 - Richardson RFPD
Downers Grove, IL, United States
RF Custom Cable Assembly
R284C0351054
RF Custom Cable Assembly R284C0351054
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.28 Ft, 1 M, Brown Rohs Compliant Radiall - 50M4849 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.28 Ft, 1 M, Brown Rohs Compliant Radiall
50M4849
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.28 Ft, 1 M, Brown Rohs Compliant Radiall 50M4849
RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 50ohm, 3.28 ft, 1 m, Brown RoHS Compliant: Yes

RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 50ohm, 3.28 ft, 1 m, Brown RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4987585 R284C0351054 50M4849
Product Name Coaxial Cable RF Custom Cable Assembly Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 3.28 Ft, 1 M, Brown Rohs Compliant Radiall
Application Networking RF RF
Cable Type Coaxial Coaxial
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details