Richardson RFPD Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35
Product Name Notes
Armored Workhorse™, SMA Males, 18 GHz.
Armored Workhorse™, SMA Males, 26.5 GHz.
Armored Workhorse™, Type N Male to SMA Male, 18 GHz.
Armored Workhorse™, Type N Males, 18 GHz.
CABLE ASSEMBLY TRUtest18-3.5m-3.5m- 3.0
CABLE ASSEMBLY TRUtest18-Nm-Nm-3.0
CABLE ASSEMBLY TRUtest18-SMAm-SMAm- 3.0
Low Loss Workhorse, Type N Males, 18 GHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The next generation of Armored WorkHorse® coaxial assemblies is a proven and cost effective group of test assemblies. These ruggedized test cables were specifically designed for use in high volume...
TRU-500 CABLE, FLEXIBLE COAXIAL
Workhorse™, SMA Males, 26.5 GHz.
Workhorse™, Type N Males, 18 GHz.

<< Prev Next >>