Radiall RF Custom Cable Assembly R284C0351047

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Custom Cable Assembly - R284C0351047 - Richardson RFPD
Downers Grove, IL, United States
RF Custom Cable Assembly
R284C0351047
RF Custom Cable Assembly R284C0351047
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cable - 215390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
215390
Coaxial Cable 215390
Radiall R284C0351047 Coaxial Cable

Radiall R284C0351047 Coaxial Cable

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number R284C0351047 215390
Product Name RF Custom Cable Assembly Coaxial Cable
Application RF Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337773-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 0.8202 ft (2.5 dm)
View Details
3 suppliers
Stability Cables - SV-24-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBS-SM16G24-K-5-N-LE24 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75
Standards / Certifications DIN 47100
View Details