DigiKey Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 216 217 218 219 220 221 222 223 224 225 226 227 228 230 240 250 260 270 280 300 350 400 450 500 550 553
Product Name Notes
C601103021
C601103022
C601104019
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 10.00' (3.05m)
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.00' (609.6mm)
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 20.00' (6.10m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Unshielded
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m)
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m)
Modular Cable

<< Prev Next >>