Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) C601102011

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL27232-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL27232-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL27232-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Patchcord Bcat6+ Cmr Red 11Ft Belden - 51T8970 - Newark, An Avnet Company
Chicago, IL, United States
Patchcord Bcat6+ Cmr Red 11Ft Belden
51T8970
Patchcord Bcat6+ Cmr Red 11Ft Belden 51T8970
PATCHCORD BCAT6+ CMR RED 11FT

PATCHCORD BCAT6+ CMR RED 11FT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BEL27232-ND 51T8970
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patchcord Bcat6+ Cmr Red 11Ft Belden
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
D-Sub Cables - A7SSB-1506G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details