U.S. Plastic Corporation Rackstar II Pallet 4222

Description
Reusable pallet with long service life. Popular RackStar pallet. 100% recyclable rackable pallet with fully removable reinforcement structure. Economic, environmental and efficient alternative to wood pallets or skids. Unsupported rack capacity of up to 3,000 lbs. for today's racking systems. Highly impact-resistant, solid wall design maintains integrity, eliminates cold flow or "creep", has increased durability and is easy to sanitize Repairable stringers and picture frame bottom. Fork truck entry: 4-way; hand truck entry: 2-way. O.D 48" L x 40" W x 6" H. Nest ratio 2.0:1. Static load capacity 30,000 lbs. Dynamic load capacity 6,000 lbs.
Description
Reusable pallet with long service life. Popular RackStar pallet. 100% recyclable rackable pallet with fully removable reinforcement structure. Economic, environmental and efficient alternative to wood pallets or skids. Unsupported rack capacity of up to 3,000 lbs. for today's racking systems. Highly impact-resistant, solid wall design maintains integrity, eliminates cold flow or "creep", has increased durability and is easy to sanitize Repairable stringers and picture frame bottom. Fork truck entry: 4-way; hand truck entry: 2-way. O.D 48" L x 40" W x 6" H. Nest ratio 2.0:1. Static load capacity 30,000 lbs. Dynamic load capacity 6,000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Rackstar II Pallet - 4222 - U.S. Plastic Corporation
Lima, OH, USA
Rackstar II Pallet
4222
Rackstar II Pallet 4222
Reusable pallet with long service life. Popular RackStar pallet. 100% recyclable rackable pallet with fully removable reinforcement structure. Economic, environmental and efficient alternative to wood pallets or skids. Unsupported rack capacity of up to 3,000 lbs. for today's racking systems. Highly impact-resistant, solid wall design maintains integrity, eliminates cold flow or "creep", has increased durability and is easy to sanitize Repairable stringers and picture frame bottom. Fork truck entry: 4-way; hand truck entry: 2-way. O.D 48" L x 40" W x 6" H. Nest ratio 2.0:1. Static load capacity 30,000 lbs. Dynamic load capacity 6,000 lbs.

Reusable pallet with long service life. Popular RackStar pallet. 100% recyclable rackable pallet with fully removable reinforcement structure. Economic, environmental and efficient alternative to wood pallets or skids. Unsupported rack capacity of up to 3,000 lbs. for today's racking systems. Highly impact-resistant, solid wall design maintains integrity, eliminates cold flow or "creep", has increased durability and is easy to sanitize Repairable stringers and picture frame bottom. Fork truck entry: 4-way; hand truck entry: 2-way. O.D 48" L x 40" W x 6" H. Nest ratio 2.0:1. Static load capacity 30,000 lbs. Dynamic load capacity 6,000 lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pallets
Product Number 4222
Product Name Rackstar II Pallet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
BiPP 1210 OD 3R Conductive - 3302.002 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 1000x1200
Pallet Weight 50.72 lbs (23 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Eight Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details