U.S. Plastic Corporation Modular POP Pallets 4366

Description
ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with efficient material handling, easily creating in-aisle or end-of-aisle displays. The flat, smooth surface allows for easy set up in a warehouse or co-packing facility. Once pallets arrive at the retailer, they can be moved directly to sales floor reducing labor costs and maximizing storage space. The non-porous plastic construction enables easy floor cleaning and handling within the retail environment. Contoured corners wont damage product loads and are shopper-friendly. The heavy duty, solid body construction accommodates a variety of load sizes and weights. Decreases safety liabilities and product shrink by eliminating sharp edges, splinters and nails present in wood alternatives. Maximize labor efficiency and reduce product stock outs. Protect promotional and general product displays from floor dirt, debris and moisture. Reduce packaging waste by eliminating wood pallet disposal. Dimensions: 48" L x 48" W x 5.5" H. Weight: 38 lbs. Static Load Capacity: 20,000 lbs. Dynamic Load Capacity: 4,000 lbs. Truckload Quantity (53' trailer): 616.
Description
ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with efficient material handling, easily creating in-aisle or end-of-aisle displays. The flat, smooth surface allows for easy set up in a warehouse or co-packing facility. Once pallets arrive at the retailer, they can be moved directly to sales floor reducing labor costs and maximizing storage space. The non-porous plastic construction enables easy floor cleaning and handling within the retail environment. Contoured corners wont damage product loads and are shopper-friendly. The heavy duty, solid body construction accommodates a variety of load sizes and weights. Decreases safety liabilities and product shrink by eliminating sharp edges, splinters and nails present in wood alternatives. Maximize labor efficiency and reduce product stock outs. Protect promotional and general product displays from floor dirt, debris and moisture. Reduce packaging waste by eliminating wood pallet disposal. Dimensions: 48" L x 48" W x 5.5" H. Weight: 38 lbs. Static Load Capacity: 20,000 lbs. Dynamic Load Capacity: 4,000 lbs. Truckload Quantity (53' trailer): 616.

Suppliers

Company
Product
Description
Supplier Links
Modular POP Pallets - 4366 - U.S. Plastic Corporation
Lima, OH, USA
Modular POP Pallets
4366
Modular POP Pallets 4366
ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with efficient material handling, easily creating in-aisle or end-of-aisle displays. The flat, smooth surface allows for easy set up in a warehouse or co-packing facility. Once pallets arrive at the retailer, they can be moved directly to sales floor reducing labor costs and maximizing storage space. The non-porous plastic construction enables easy floor cleaning and handling within the retail environment. Contoured corners wont damage product loads and are shopper-friendly. The heavy duty, solid body construction accommodates a variety of load sizes and weights. Decreases safety liabilities and product shrink by eliminating sharp edges, splinters and nails present in wood alternatives. Maximize labor efficiency and reduce product stock outs. Protect promotional and general product displays from floor dirt, debris and moisture. Reduce packaging waste by eliminating wood pallet disposal. Dimensions: 48" L x 48" W x 5.5" H. Weight: 38 lbs. Static Load Capacity: 20,000 lbs. Dynamic Load Capacity: 4,000 lbs. Truckload Quantity (53' trailer): 616.

ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with efficient material handling, easily creating in-aisle or end-of-aisle displays. The flat, smooth surface allows for easy set up in a warehouse or co-packing facility. Once pallets arrive at the retailer, they can be moved directly to sales floor reducing labor costs and maximizing storage space. The non-porous plastic construction enables easy floor cleaning and handling within the retail environment. Contoured corners wont damage product loads and are shopper-friendly. The heavy duty, solid body construction accommodates a variety of load sizes and weights. Decreases safety liabilities and product shrink by eliminating sharp edges, splinters and nails present in wood alternatives. Maximize labor efficiency and reduce product stock outs. Protect promotional and general product displays from floor dirt, debris and moisture. Reduce packaging waste by eliminating wood pallet disposal. Dimensions: 48" L x 48" W x 5.5" H. Weight: 38 lbs. Static Load Capacity: 20,000 lbs. Dynamic Load Capacity: 4,000 lbs. Truckload Quantity (53' trailer): 616.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pallets
Product Number 4366
Product Name Modular POP Pallets
Size 48"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Specs
Size 40" W x 66" L x 8.75" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 46 lbs (20.86 kg)
Features Pallet is strong enough to be edge supported for long periods of time.
View Details
Foam Pallets -  - Armstrong Brands, Inc.
Armstrong Brands, Inc.
Specs
Pallet Weight 6 lbs (2.72 kg)
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details
Steel Spill Containment Pallets -  - Benko Products, Inc.
Specs
Size 36"x36"; 60" x 36", 60" x 60", 120" x 60"
Pallet Jack Entry Two-way pallet jack entry.
Fork Tine Entry Two way fork tine entry.
View Details