U.S. Plastic Corporation Modular POP Pallets 4361

Description
ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with efficient material handling, easily creating in-aisle or end-of-aisle displays. The flat, smooth surface allows for easy set up in a warehouse or co-packing facility. Once pallets arrive at the retailer, they can be moved directly to sales floor reducing labor costs and maximizing storage space. The non-porous plastic construction enables easy floor cleaning and handling within the retail environment. Contoured corners wont damage product loads and are shopper-friendly. The heavy duty, solid body construction accommodates a variety of load sizes and weights. Decreases safety liabilities and product shrink by eliminating sharp edges, splinters and nails present in wood alternatives. Maximize labor efficiency and reduce product stock outs. Protect promotional and general product displays from floor dirt, debris and moisture. Reduce packaging waste by eliminating wood pallet disposal. Dimensions: 24" L x 24" W x 5.5" H. Weight: 9 lbs. Static Load Capacity: 8,000 lbs. Dynamic Load Capacity: 1,000 lbs. Truckload Quantity (53' trailer): 2352.
Description
ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with efficient material handling, easily creating in-aisle or end-of-aisle displays. The flat, smooth surface allows for easy set up in a warehouse or co-packing facility. Once pallets arrive at the retailer, they can be moved directly to sales floor reducing labor costs and maximizing storage space. The non-porous plastic construction enables easy floor cleaning and handling within the retail environment. Contoured corners wont damage product loads and are shopper-friendly. The heavy duty, solid body construction accommodates a variety of load sizes and weights. Decreases safety liabilities and product shrink by eliminating sharp edges, splinters and nails present in wood alternatives. Maximize labor efficiency and reduce product stock outs. Protect promotional and general product displays from floor dirt, debris and moisture. Reduce packaging waste by eliminating wood pallet disposal. Dimensions: 24" L x 24" W x 5.5" H. Weight: 9 lbs. Static Load Capacity: 8,000 lbs. Dynamic Load Capacity: 1,000 lbs. Truckload Quantity (53' trailer): 2352.

Suppliers

Company
Product
Description
Supplier Links
Modular POP Pallets - 4361 - U.S. Plastic Corporation
Lima, OH, USA
Modular POP Pallets
4361
Modular POP Pallets 4361
ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with efficient material handling, easily creating in-aisle or end-of-aisle displays. The flat, smooth surface allows for easy set up in a warehouse or co-packing facility. Once pallets arrive at the retailer, they can be moved directly to sales floor reducing labor costs and maximizing storage space. The non-porous plastic construction enables easy floor cleaning and handling within the retail environment. Contoured corners wont damage product loads and are shopper-friendly. The heavy duty, solid body construction accommodates a variety of load sizes and weights. Decreases safety liabilities and product shrink by eliminating sharp edges, splinters and nails present in wood alternatives. Maximize labor efficiency and reduce product stock outs. Protect promotional and general product displays from floor dirt, debris and moisture. Reduce packaging waste by eliminating wood pallet disposal. Dimensions: 24" L x 24" W x 5.5" H. Weight: 9 lbs. Static Load Capacity: 8,000 lbs. Dynamic Load Capacity: 1,000 lbs. Truckload Quantity (53' trailer): 2352.

ORBIS all-plastic display pallets are available in a variety of footprints and accommodate a wide range of POP displays and structures. These pallets offers marketers an attractive display solution with efficient material handling, easily creating in-aisle or end-of-aisle displays. The flat, smooth surface allows for easy set up in a warehouse or co-packing facility. Once pallets arrive at the retailer, they can be moved directly to sales floor reducing labor costs and maximizing storage space. The non-porous plastic construction enables easy floor cleaning and handling within the retail environment. Contoured corners wont damage product loads and are shopper-friendly. The heavy duty, solid body construction accommodates a variety of load sizes and weights. Decreases safety liabilities and product shrink by eliminating sharp edges, splinters and nails present in wood alternatives. Maximize labor efficiency and reduce product stock outs. Protect promotional and general product displays from floor dirt, debris and moisture. Reduce packaging waste by eliminating wood pallet disposal. Dimensions: 24" L x 24" W x 5.5" H. Weight: 9 lbs. Static Load Capacity: 8,000 lbs. Dynamic Load Capacity: 1,000 lbs. Truckload Quantity (53' trailer): 2352.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pallets
Product Number 4361
Product Name Modular POP Pallets
Size 24" x 24"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Specs
Size 26" W x 30.38" L x 5.75" H
Pallet Weight 29 lbs (13.15 kg)
Plastic Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
 - 44 x 56 BulkPal 2.5
Specs
Size 44"x56"
Pallet Jack Entry Four-way pallet jack entry.
Fork Tine Entry Four way fork tine entry.
View Details
EOS 1140 LR - 1842.552 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 1140 x 1140
Pallet Weight 18.74 lbs (8.5 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Pallets and Skids -  - Universal Forest Products
Universal Forest Products
View Details