U.S. Plastic Corporation Ultra-IBC Spill Pallet Plus 3755

Description
With drain. Sump Capacity: 360 gallons. Uniformly Distributed Load: 8,500 Lbs. Dimensions: 62 L x 62 W x 28 H. Weight: 324 Lbs.
Description
With drain. Sump Capacity: 360 gallons. Uniformly Distributed Load: 8,500 Lbs. Dimensions: 62 L x 62 W x 28 H. Weight: 324 Lbs.

Suppliers

Company
Product
Description
Supplier Links
Ultra-IBC Spill Pallet Plus - 3755 - U.S. Plastic Corporation
Lima, OH, USA
Ultra-IBC Spill Pallet Plus
3755
Ultra-IBC Spill Pallet Plus 3755
With drain. Sump Capacity: 360 gallons. Uniformly Distributed Load: 8,500 Lbs. Dimensions: 62 L x 62 W x 28 H. Weight: 324 Lbs.

With drain. Sump Capacity: 360 gallons. Uniformly Distributed Load: 8,500 Lbs. Dimensions: 62 L x 62 W x 28 H. Weight: 324 Lbs.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pallets
Product Number 3755
Product Name Ultra-IBC Spill Pallet Plus
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
CPP 400c ACM - Container pallet - Multi-Trip -  - CABKA North America, Inc.
Specs
Size 43.0 x 43.0 x 5.5 in
Pallet Weight 27.5 lbs (12.47 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
48
Specs
Size 40"x48"
Material Material of construction.
View Details