U.S. Plastic Corporation One-Way Plastic Pallets 4353

Description
Weight: 12.0 lbs; Nest Height: 4.3:1; Load Capacity: 3,500 Static/1,500 Dynamic; Truckload Quantity: 2,340 per 53' trailer
Description
Weight: 12.0 lbs; Nest Height: 4.3:1; Load Capacity: 3,500 Static/1,500 Dynamic; Truckload Quantity: 2,340 per 53' trailer

Suppliers

Company
Product
Description
Supplier Links
One-Way Plastic Pallets - 4353 - U.S. Plastic Corporation
Lima, OH, USA
One-Way Plastic Pallets
4353
One-Way Plastic Pallets 4353
Weight: 12.0 lbs; Nest Height: 4.3:1; Load Capacity: 3,500 Static/1,500 Dynamic; Truckload Quantity: 2,340 per 53' trailer

Weight: 12.0 lbs; Nest Height: 4.3:1; Load Capacity: 3,500 Static/1,500 Dynamic; Truckload Quantity: 2,340 per 53' trailer

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pallets
Product Number 4353
Product Name One-Way Plastic Pallets
Size 40"x48"
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
EOS 6080 L - 1851.507 - Schoeller Arca Systems, Inc.
Schoeller Arca Systems, Inc.
Specs
Size 800 x 600
Pallet Weight 13.23 lbs (6 kg)
Pallet Jack Entry Two-way pallet jack entry.
View Details
Four Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details
Pallets and Skids -  - Universal Forest Products
Universal Forest Products
View Details