U.S. Plastic Corporation Expandable EZ Lock Platform & Pallet 51154

Description
The EZ Lock Platform and pallet allow you to customize your storage space in seconds. Its patented interlocking design allows true flexibility in building the exact size or platform you need. Using 12" x 40" footprints, each unit locks together making this an all-purpose storage, moving, and shipping solution. Manufactured of recycled high density polyethylene, the vented deck is freezer safe and chemical resistant. Its one piece body design and structure allows for a 4-way forklift and hand truck entry, and it meets GMA industry standards. Enhance any 5S Lean initiative. Withstands temperatures from -30F to 200F and offers a 2,500 lb. load capacity. Once built, the structure will maintain its dimensions with no sagging or stretching. Plastic will not absorb any liquids or chemicals and is resistant to insect infestation. Perfect for use in hospitals, pharmacies, clean rooms, food and beverage areas, manufacturing environments, and supermarket and grocery store back rooms. Includes 2 - 12"W x 40"L x 6"H platforms, when locked together they form a 24"W x 40"L x 6"H platform.
Description
The EZ Lock Platform and pallet allow you to customize your storage space in seconds. Its patented interlocking design allows true flexibility in building the exact size or platform you need. Using 12" x 40" footprints, each unit locks together making this an all-purpose storage, moving, and shipping solution. Manufactured of recycled high density polyethylene, the vented deck is freezer safe and chemical resistant. Its one piece body design and structure allows for a 4-way forklift and hand truck entry, and it meets GMA industry standards. Enhance any 5S Lean initiative. Withstands temperatures from -30F to 200F and offers a 2,500 lb. load capacity. Once built, the structure will maintain its dimensions with no sagging or stretching. Plastic will not absorb any liquids or chemicals and is resistant to insect infestation. Perfect for use in hospitals, pharmacies, clean rooms, food and beverage areas, manufacturing environments, and supermarket and grocery store back rooms. Includes 2 - 12"W x 40"L x 6"H platforms, when locked together they form a 24"W x 40"L x 6"H platform.

Suppliers

Company
Product
Description
Supplier Links
Expandable EZ Lock Platform & Pallet - 51154 - U.S. Plastic Corporation
Lima, OH, USA
Expandable EZ Lock Platform & Pallet
51154
Expandable EZ Lock Platform & Pallet 51154
The EZ Lock Platform and pallet allow you to customize your storage space in seconds. Its patented interlocking design allows true flexibility in building the exact size or platform you need. Using 12" x 40" footprints, each unit locks together making this an all-purpose storage, moving, and shipping solution. Manufactured of recycled high density polyethylene, the vented deck is freezer safe and chemical resistant. Its one piece body design and structure allows for a 4-way forklift and hand truck entry, and it meets GMA industry standards. Enhance any 5S Lean initiative. Withstands temperatures from -30F to 200F and offers a 2,500 lb. load capacity. Once built, the structure will maintain its dimensions with no sagging or stretching. Plastic will not absorb any liquids or chemicals and is resistant to insect infestation. Perfect for use in hospitals, pharmacies, clean rooms, food and beverage areas, manufacturing environments, and supermarket and grocery store back rooms. Includes 2 - 12"W x 40"L x 6"H platforms, when locked together they form a 24"W x 40"L x 6"H platform.

The EZ Lock Platform and pallet allow you to customize your storage space in seconds. Its patented interlocking design allows true flexibility in building the exact size or platform you need. Using 12" x 40" footprints, each unit locks together making this an all-purpose storage, moving, and shipping solution. Manufactured of recycled high density polyethylene, the vented deck is freezer safe and chemical resistant. Its one piece body design and structure allows for a 4-way forklift and hand truck entry, and it meets GMA industry standards. Enhance any 5S Lean initiative. Withstands temperatures from -30F to 200F and offers a 2,500 lb. load capacity. Once built, the structure will maintain its dimensions with no sagging or stretching. Plastic will not absorb any liquids or chemicals and is resistant to insect infestation. Perfect for use in hospitals, pharmacies, clean rooms, food and beverage areas, manufacturing environments, and supermarket and grocery store back rooms. Includes 2 - 12"W x 40"L x 6"H platforms, when locked together they form a 24"W x 40"L x 6"H platform.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Pallets
Product Number 51154
Product Name Expandable EZ Lock Platform & Pallet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
Full Picture Frame Heavy Duty Plastic Pallets - GS.4840.6R5.SHD - Greystone Logistics, LLC
Specs
Size 40"x48"
Pallet Weight 60 lbs (27.21 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
Six Capacity Cylinder Pallet Rack -  - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Pallet Jack Entry Two-way pallet jack entry.
Material Steel
Custom Application Holds 4-8 Nine Inch Diameter Cylinders
View Details